Vishay Intertechnology, Inc. Through-Hole 3000 V 0.00015 uF Capacitor S151K33Y5PR63K7R

Description
CAPACITOR, CERAMIC, 3000 V, Y5P, 0.00015 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: S151K33Y5PR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3000 V, 0.00015 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3000 V, 0.00015 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S151K33Y5PR63K7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, CERAMIC, 3000 V, Y5P, 0.00015 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: S151K33Y5PR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3000 V, 0.00015 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3000 V, 0.00015 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S151K33Y5PR63K7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3000 V 0.00015 uF Capacitor
60-S151K33Y5PR63K7R
Through-Hole 3000 V 0.00015 uF Capacitor 60-S151K33Y5PR63K7R
CAPACITOR, CERAMIC, 3000 V, Y5P, 0.00015 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: S151K33Y5PR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3000 V, 0.00015 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3000 V, 0.00015 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S151K33Y5PR63K7R can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 3000 V, Y5P, 0.00015 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: S151K33Y5PR63K7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3000 V, 0.00015 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3000 V, 0.00015 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S151K33Y5PR63K7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - S151K33Y5PR63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S151K33Y5PR63K7R-ND
Ceramic Capacitors S151K33Y5PR63K7R-ND
150pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

150pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Disc Capacitor, 150Pf, 3Kv, Radial Rohs Compliant Vishay - 74AJ3089 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 150Pf, 3Kv, Radial Rohs Compliant Vishay
74AJ3089
Disc Capacitor, 150Pf, 3Kv, Radial Rohs Compliant Vishay 74AJ3089
DISC CAPACITOR, 150PF, 3KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 150PF, 3KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - S151K33Y5PR63K7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S151K33Y5PR63K7R
Ceramic Capacitors S151K33Y5PR63K7R
CAP CER 150PF 3KV Y5P RADIAL

CAP CER 150PF 3KV Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-S151K33Y5PR63K7R S151K33Y5PR63K7R-ND 74AJ3089 S151K33Y5PR63K7R
Product Name Through-Hole 3000 V 0.00015 uF Capacitor Ceramic Capacitors Disc Capacitor, 150Pf, 3Kv, Radial Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Capacitor, Ceramic;100pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186285 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details