Vishay Intertechnology, Inc. 150pF 1000V Capacitor S151K33SL0N63L6R

Description
Cap Ceramic Single 150pF 1000V SL0 10% (8.5 X 4mm) Radial 6.4mm 125°C Bulk Product overview: S151K33SL0N63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S151K33SL0N63L6R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 150pF 1000V SL0 10% (8.5 X 4mm) Radial 6.4mm 125°C Bulk Product overview: S151K33SL0N63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S151K33SL0N63L6R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150pF 1000V Capacitor
60-S151K33SL0N63L6R
150pF 1000V Capacitor 60-S151K33SL0N63L6R
Cap Ceramic Single 150pF 1000V SL0 10% (8.5 X 4mm) Radial 6.4mm 125°C Bulk Product overview: S151K33SL0N63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S151K33SL0N63L6R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 150pF 1000V SL0 10% (8.5 X 4mm) Radial 6.4mm 125°C Bulk Product overview: S151K33SL0N63L6R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S151K33SL0N63L6R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC5184-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5184-ND
Ceramic Capacitors BC5184-ND
150pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

150pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S151K33SL0N63L6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S151K33SL0N63L6R
Ceramic Capacitors S151K33SL0N63L6R
CAP CER 150PF 1KV SL RADIAL

CAP CER 150PF 1KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-S151K33SL0N63L6R BC5184-ND S151K33SL0N63L6R
Product Name 150pF 1000V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ceramic Capacitors - C11AH160J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details