150pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
S 1KV 150pF ± 10% S3N REEL e3
CAP CER 150PF 1KV S3N RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S151K29S3NN6TK6R-ND | 92K9396 | S151K29S3NN6TK6R |
| Product Name | Ceramic Capacitors | S 1Kv 150Pf ± 10% S3N Reel E3 Vishay | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | ||
| WVDC | 1000 volts | 1000 volts |