1200pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
CAP CER 1200PF 1KV Y5P RADIAL
S 1KV 1,2nF ±10% Y5P BULK e3
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S122K33Y5PN63J5R-ND | S122K33Y5PN63J5R | 92K9337 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | S 1Kv 1,2Nf ±10% Y5P Bulk E3 Vishay |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 1000 volts | 1000 volts |