Vishay Intertechnology, Inc. Ceramic Capacitors S121J33SL0N6UJ5R

Description
120pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
120pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S121J33SL0N6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S121J33SL0N6UJ5R-ND
Ceramic Capacitors S121J33SL0N6UJ5R-ND
120pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

120pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,120Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 92K9317 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,120Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
92K9317
Capacitor,ceramic,120Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 92K9317
Capacitor,Ceramic,12 0pF,1KVDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,120pF,1KVDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site
Ceramic Capacitors - S121J33SL0N6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S121J33SL0N6UJ5R
Ceramic Capacitors S121J33SL0N6UJ5R
CAP CER 120PF 1KV SL RADIAL

CAP CER 120PF 1KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number S121J33SL0N6UJ5R-ND 92K9317 S121J33SL0N6UJ5R
Product Name Ceramic Capacitors Capacitor,ceramic,120Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Film Capacitors - 1572-1194-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitors - 1725488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details