Vishay Intertechnology, Inc. Ceramic Capacitors S121J33SL0N6TJ5R

Description
120pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
120pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S121J33SL0N6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S121J33SL0N6TJ5R-ND
Ceramic Capacitors S121J33SL0N6TJ5R-ND
120pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

120pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S121J33SL0N6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S121J33SL0N6TJ5R
Ceramic Capacitors S121J33SL0N6TJ5R
CAP CER 120PF 1KV SL RADIAL

CAP CER 120PF 1KV SL RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,120Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay - 92K9316 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,120Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
92K9316
Capacitor,ceramic,120Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay 92K9316
Capacitor,Ceramic,12 0pF,1KVDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Capacitor,Ceramic,120pF,1KVDC,5-% Tol,5+% Tol,SL-TC Code,-1000,350ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S121J33SL0N6TJ5R-ND S121J33SL0N6TJ5R 92K9316
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,120Pf,1Kvdc,5-% Tol,5+% Tol,sl-Tc Code,-1000,350Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Paper Film Capacitors - 104PSB700K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1725706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details