Vishay Intertechnology, Inc. Ceramic Capacitors S120J33SL0R64K7R

Description
12pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
12pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S120J33SL0R64K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S120J33SL0R64K7R-ND
Ceramic Capacitors S120J33SL0R64K7R-ND
12pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

12pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 3Kv 12Pf ±5% Sl0 Bulk E3 Vishay - 21M7745 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 12Pf ±5% Sl0 Bulk E3 Vishay
21M7745
S 3Kv 12Pf ±5% Sl0 Bulk E3 Vishay 21M7745
S 3KV 12pF ±5% SL0 BULK e3

S 3KV 12pF ±5% SL0 BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S120J33SL0R64K7R-ND 21M7745
Product Name Ceramic Capacitors S 3Kv 12Pf ±5% Sl0 Bulk E3 Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M30U334M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers