Vishay Intertechnology, Inc. Ceramic Capacitors S120J33SL0R63L7R

Description
12pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
12pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S120J33SL0R63L7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S120J33SL0R63L7R-ND
Ceramic Capacitors S120J33SL0R63L7R-ND
12pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

12pF ±5% 3000V (3kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 3Kv 12Pf ±5% Sl0 Bulk E3 Vishay - 92K9314 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 12Pf ±5% Sl0 Bulk E3 Vishay
92K9314
S 3Kv 12Pf ±5% Sl0 Bulk E3 Vishay 92K9314
S 3KV 12pF ±5% SL0 BULK e3

S 3KV 12pF ±5% SL0 BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S120J33SL0R63L7R-ND 92K9314
Product Name Ceramic Capacitors S 3Kv 12Pf ±5% Sl0 Bulk E3 Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C232U100AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details