12pF ±5% 3000V (3kV) Ceramic Capacitor U2J Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | S120J25U2JR6BV7R-ND |
| Product Name | Ceramic Capacitors |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |