Vishay Intertechnology, Inc. Ceramic Capacitors S104Z93Z5VL63L0R

Description
0.1µF -20%, +80% 500V Ceramic Capacitor Z5V Radial, Disc
Request a Quote Datasheet
Description
0.1µF -20%, +80% 500V Ceramic Capacitor Z5V Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-S104Z93Z5VL63L0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S104Z93Z5VL63L0R-ND
Ceramic Capacitors 56-S104Z93Z5VL63L0R-ND
0.1µF -20%, +80% 500V Ceramic Capacitor Z5V Radial, Disc

0.1µF -20%, +80% 500V Ceramic Capacitor Z5V Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-S104Z93Z5VL63L0R-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details