Vishay Intertechnology, Inc. Ceramic Capacitors S103Z59Y5VR83L0R

Description
10000pF -20%, +80% 3000V (3kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +80% 3000V (3kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S103Z59Y5VR83L0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S103Z59Y5VR83L0R-ND
Ceramic Capacitors S103Z59Y5VR83L0R-ND
10000pF -20%, +80% 3000V (3kV) Ceramic Capacitor Y5V (F) Radial, Disc

10000pF -20%, +80% 3000V (3kV) Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S103Z59Y5VR83L0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S103Z59Y5VR83L0R
Capacitors - Ceramic Capacitors S103Z59Y5VR83L0R
CAP CER 10000PF 3KV Y5V RADIAL

CAP CER 10000PF 3KV Y5V RADIAL

Supplier's Site
S 3Kv 10Nf -20 No Change80% Y5V Bulk E3 Vishay - 21M7740 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 10Nf -20 No Change80% Y5V Bulk E3 Vishay
21M7740
S 3Kv 10Nf -20 No Change80% Y5V Bulk E3 Vishay 21M7740
S 3KV 10nF -20 No change80% Y5V BULK e3

S 3KV 10nF -20 No change80% Y5V BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S103Z59Y5VR83L0R-ND S103Z59Y5VR83L0R 21M7740
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 3Kv 10Nf -20 No Change80% Y5V Bulk E3 Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 3000 volts 3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details