Vishay Intertechnology, Inc. Ceramic Capacitors S103M69Z5U283L0R

Description
10000pF ±20% 1500V (1.5kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 1500V (1.5kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-S103M69Z5U283L0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S103M69Z5U283L0R-ND
Ceramic Capacitors 56-S103M69Z5U283L0R-ND
10000pF ±20% 1500V (1.5kV) Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 1500V (1.5kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1500 V 0.01 uF Capacitor
60-S103M69Z5U283L0R
Through-Hole 1500 V 0.01 uF Capacitor 60-S103M69Z5U283L0R
CAPACITOR, CERAMIC, 1500 V, Z5U, 0.01 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: S103M69Z5U283L0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1500 V, 0.01 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1500 V, 0.01 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S103M69Z5U283L0R can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 1500 V, Z5U, 0.01 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: S103M69Z5U283L0R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1500 V, 0.01 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1500 V, 0.01 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S103M69Z5U283L0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 56-S103M69Z5U283L0R-ND 60-S103M69Z5U283L0R
Product Name Ceramic Capacitors Through-Hole 1500 V 0.01 uF Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX684K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details