Vishay Intertechnology, Inc. Ceramic Capacitors S103M47Z5UN6BK7R

Description
10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S103M47Z5UN6BK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S103M47Z5UN6BK7R-ND
Ceramic Capacitors S103M47Z5UN6BK7R-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S103M47Z5UN6BK7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S103M47Z5UN6BK7R
Capacitors - Ceramic Capacitors S103M47Z5UN6BK7R
CAP CER 10000PF 1KV Z5U RADIAL

CAP CER 10000PF 1KV Z5U RADIAL

Supplier's Site
S 1Kv 10Nf ± 20% Z5U Bulk E3 Vishay - 92K9290 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 10Nf ± 20% Z5U Bulk E3 Vishay
92K9290
S 1Kv 10Nf ± 20% Z5U Bulk E3 Vishay 92K9290
S 1KV 10nF ± 20% Z5U BULK e3

S 1KV 10nF ± 20% Z5U BULK e3

Supplier's Site
Ceramic Capacitors - S103M47Z5UN6BK7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S103M47Z5UN6BK7R
Ceramic Capacitors S103M47Z5UN6BK7R
CAP CER 10000PF 1KV Z5U RADIAL

CAP CER 10000PF 1KV Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S103M47Z5UN6BK7R-ND S103M47Z5UN6BK7R 92K9290 S103M47Z5UN6BK7R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 10Nf ± 20% Z5U Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 338-4105-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details