10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc
CAP CER 10000PF 1KV Z5U RADIAL
S 1KV 10nF ±20% Z5U BULK e3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | S103M47Z5UN65K5R-ND | S103M47Z5UN65K5R | 92K9295 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | S 1Kv 10Nf ±20% Z5U Bulk E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) |