Vishay Intertechnology, Inc. Through-Hole 10nF 1kV Capacitor S103M47Z5UN63J7R

Description
10nF Z5U Ceramic Capacitor, 1kV, Radial, Through Hole Product overview: S103M47Z5UN63J7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S103M47Z5UN63J7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10nF Z5U Ceramic Capacitor, 1kV, Radial, Through Hole Product overview: S103M47Z5UN63J7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S103M47Z5UN63J7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 10nF 1kV Capacitor
60-S103M47Z5UN63J7R
Through-Hole 10nF 1kV Capacitor 60-S103M47Z5UN63J7R
10nF Z5U Ceramic Capacitor, 1kV, Radial, Through Hole Product overview: S103M47Z5UN63J7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S103M47Z5UN63J7R can be used for catalog matching and distributor lookup.

10nF Z5U Ceramic Capacitor, 1kV, Radial, Through Hole Product overview: S103M47Z5UN63J7R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S103M47Z5UN63J7R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331369-S103M47Z5UN63J7R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331369-S103M47Z5UN63J7R
Capacitors - Ceramic Capacitors 1331369-S103M47Z5UN63J7R
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1331369-S103M47Z5UN6 3J7R Category: Capacitors>Ceramic Capacitors Packaging: Bulk Size / Dimension: 0.472" Dia (12.00mm) Applications: General Purpose Height - Seated (Max): 0.661" (16.80mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 1000V (1kV) Temperature Coefficient: Z5U Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -30°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Other Part Number: Q1144411,S103M47Z5UN 63K7,S103M47Z5UN63K7 -ND,1255PH RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1331369-S103M47Z5UN63J7R
Category: Capacitors>Ceramic Capacitors
Packaging: Bulk
Size / Dimension: 0.472" Dia (12.00mm)
Applications: General Purpose
Height - Seated (Max): 0.661" (16.80mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: Z5U
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads - Kinked
Temperature Range - Operating: -30°C ~ 125°C
Case / Package: Radial, Disc
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Other Part Number: Q1144411,S103M47Z5UN63K7,S103M47Z5UN63K7-ND,1255PH
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 1255PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1255PH-ND
Ceramic Capacitors 1255PH-ND
10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 1000V (1kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S103M47Z5UN63J7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S103M47Z5UN63J7R
Ceramic Capacitors S103M47Z5UN63J7R
CAP CER 10000PF 1KV Z5U RADIAL

CAP CER 10000PF 1KV Z5U RADIAL

Supplier's Site Datasheet
Cap, Disc, Z5U, 0.01Uf, 1Kv, Radial; Capacitance Vishay - 33K4193 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Z5U, 0.01Uf, 1Kv, Radial; Capacitance Vishay
33K4193
Cap, Disc, Z5U, 0.01Uf, 1Kv, Radial; Capacitance Vishay 33K4193
CAP, DISC, Z5U, 0.01UF, 1KV, RADIAL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:S Series; Series Name:S RoHS Compliant: Yes

CAP, DISC, Z5U, 0.01UF, 1KV, RADIAL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:S Series; Series Name:S RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 1 Kv, 20%, Z5U; Capacitance Vishay - 57AC3691 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 1 Kv, 20%, Z5U; Capacitance Vishay
57AC3691
Cap, 0.01Μf, 1 Kv, 20%, Z5U; Capacitance Vishay 57AC3691
CAP, 0.01µF, 1 KV, 20%, Z5U; Capacitance:10000pF; Voltage Rating:1kV; Product Range:S Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 1 KV, 20%, Z5U; Capacitance:10000pF; Voltage Rating:1kV; Product Range:S Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-S103M47Z5UN63J7R 1331369-S103M47Z5UN63J7R 1255PH-ND S103M47Z5UN63J7R 33K4193 57AC3691
Product Name Through-Hole 10nF 1kV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Disc, Z5U, 0.01Uf, 1Kv, Radial; Capacitance Vishay Cap, 0.01Μf, 1 Kv, 20%, Z5U; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-100-20X20X4-G-500-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Capacitors - 2002-104MSR630KSA02 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers