CERAMIC CAPACITOR 1000PF 3000V, Z5U, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):3kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:S Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC4121 |
| Product Name | Ceramic Capacitor 1000Pf 3000V, Z5U, 20%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.00E-3 microF |