Vishay Intertechnology, Inc. Ceramic Capacitors S102M29Z5UP6TK5R

Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S102M29Z5UP6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S102M29Z5UP6TK5R-ND
Ceramic Capacitors S102M29Z5UP6TK5R-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 2000V (2kV) Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
S 2Kv 1Nf ± 20% Z5U Reel E3 Vishay - 92K9254 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 1Nf ± 20% Z5U Reel E3 Vishay
92K9254
S 2Kv 1Nf ± 20% Z5U Reel E3 Vishay 92K9254
S 2KV 1nF ± 20% Z5U REEL e3

S 2KV 1nF ± 20% Z5U REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - S102M29Z5UP6TK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S102M29Z5UP6TK5R
Capacitors - Ceramic Capacitors S102M29Z5UP6TK5R
CAP CER 1000PF 2KV Z5U RADIAL

CAP CER 1000PF 2KV Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S102M29Z5UP6TK5R-ND 92K9254 S102M29Z5UP6TK5R
Product Name Ceramic Capacitors S 2Kv 1Nf ± 20% Z5U Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers