Vishay Intertechnology, Inc. Ceramic Capacitors S102K43Y5PR6TK7R

Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-S102K43Y5PR6TK7RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S102K43Y5PR6TK7RCT-ND
Ceramic Capacitors 56-S102K43Y5PR6TK7RCT-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

1000pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-S102K43Y5PR6TK7RTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-S102K43Y5PR6TK7RTR-ND
Ceramic Capacitors 56-S102K43Y5PR6TK7RTR-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

1000pF ±10% 3000V (3kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 3Kv 1Nf ± 10% Y5P Reel E3 Vishay - 21M7730 - Newark, An Avnet Company
Chicago, IL, United States
S 3Kv 1Nf ± 10% Y5P Reel E3 Vishay
21M7730
S 3Kv 1Nf ± 10% Y5P Reel E3 Vishay 21M7730
S 3KV 1nF ± 10% Y5P REEL e3

S 3KV 1nF ± 10% Y5P REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - S102K43Y5PR6TK7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S102K43Y5PR6TK7R
Capacitors - Ceramic Capacitors S102K43Y5PR6TK7R
CAP CER 1000PF 3KV Y5P RADIAL

CAP CER 1000PF 3KV Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-S102K43Y5PR6TK7RCT-ND 21M7730 S102K43Y5PR6TK7R
Product Name Ceramic Capacitors S 3Kv 1Nf ± 10% Y5P Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers