Vishay Intertechnology, Inc. Ceramic Capacitors S102K33Y5PP63L6R

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S102K33Y5PP63L6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S102K33Y5PP63L6R-ND
Ceramic Capacitors S102K33Y5PP63L6R-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 2Kv 1Nf ± 10% Y5P Bulk E3 Vishay - 21M7727 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 1Nf ± 10% Y5P Bulk E3 Vishay
21M7727
S 2Kv 1Nf ± 10% Y5P Bulk E3 Vishay 21M7727
S 2KV 1nF ± 10% Y5P BULK e3

S 2KV 1nF ± 10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S102K33Y5PP63L6R-ND 21M7727
Product Name Ceramic Capacitors S 2Kv 1Nf ± 10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details