Vishay Intertechnology, Inc. Ceramic Capacitors S102K33X7RN6UK5R

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S102K33X7RN6UK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S102K33X7RN6UK5R-ND
Ceramic Capacitors S102K33X7RN6UK5R-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S102K33X7RN6UK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S102K33X7RN6UK5R
Capacitors - Ceramic Capacitors S102K33X7RN6UK5R
CAP CER 1000PF 1KV X7R RADIAL

CAP CER 1000PF 1KV X7R RADIAL

Supplier's Site
S 1Kv 1Nf ± 10% X7R Ammo E3 Vishay - 92K9225 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 1Nf ± 10% X7R Ammo E3 Vishay
92K9225
S 1Kv 1Nf ± 10% X7R Ammo E3 Vishay 92K9225
S 1KV 1nF ± 10% X7R AMMO e3

S 1KV 1nF ± 10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S102K33X7RN6UK5R-ND S102K33X7RN6UK5R 92K9225
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 1Nf ± 10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011347 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers