Vishay Intertechnology, Inc. Ceramic Capacitors S102K33X7RN6TK5R

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S102K33X7RN6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S102K33X7RN6TK5R-ND
Ceramic Capacitors S102K33X7RN6TK5R-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
S 1Kv 1Nf ±10% X7R Reel E3 Vishay - 92K9223 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 1Nf ±10% X7R Reel E3 Vishay
92K9223
S 1Kv 1Nf ±10% X7R Reel E3 Vishay 92K9223
S 1KV 1nF ±10% X7R REEL e3

S 1KV 1nF ±10% X7R REEL e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S102K33X7RN6TK5R-ND 92K9223
Product Name Ceramic Capacitors S 1Kv 1Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details