Vishay Intertechnology, Inc. Ceramic Capacitors S102K29Y5PN6TK7R

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S102K29Y5PN6TK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S102K29Y5PN6TK7R-ND
Ceramic Capacitors S102K29Y5PN6TK7R-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S102K29Y5PN6TK7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S102K29Y5PN6TK7R
Capacitors - Ceramic Capacitors S102K29Y5PN6TK7R
CAP CER 1000PF 1KV Y5P RADIAL

CAP CER 1000PF 1KV Y5P RADIAL

Supplier's Site
S 1Kv 1Nf ±10% Y5P Reel E3 Vishay - 92K9213 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 1Nf ±10% Y5P Reel E3 Vishay
92K9213
S 1Kv 1Nf ±10% Y5P Reel E3 Vishay 92K9213
S 1KV 1nF ±10% Y5P REEL e3

S 1KV 1nF ±10% Y5P REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number S102K29Y5PN6TK7R-ND S102K29Y5PN6TK7R 92K9213
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors S 1Kv 1Nf ±10% Y5P Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers