Vishay Intertechnology, Inc. Ceramic Capacitors S102K29Y5PN6TK5R

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S102K29Y5PN6TK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S102K29Y5PN6TK5R-ND
Ceramic Capacitors S102K29Y5PN6TK5R-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 1Kv 1Nf ± 10% Y5P Reel E3 Vishay - 92K9212 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 1Nf ± 10% Y5P Reel E3 Vishay
92K9212
S 1Kv 1Nf ± 10% Y5P Reel E3 Vishay 92K9212
S 1KV 1nF ± 10% Y5P REEL e3

S 1KV 1nF ± 10% Y5P REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - S102K29Y5PN6TK5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S102K29Y5PN6TK5R
Capacitors - Ceramic Capacitors S102K29Y5PN6TK5R
CAP CER 1000PF 1KV Y5P RADIAL

CAP CER 1000PF 1KV Y5P RADIAL

Supplier's Site
Ceramic Capacitors - S102K29Y5PN6TK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S102K29Y5PN6TK5R
Ceramic Capacitors S102K29Y5PN6TK5R
CAP CER 1000PF 1KV Y5P RADIAL

CAP CER 1000PF 1KV Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S102K29Y5PN6TK5R-ND 92K9212 S102K29Y5PN6TK5R S102K29Y5PN6TK5R
Product Name Ceramic Capacitors S 1Kv 1Nf ± 10% Y5P Reel E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details