Vishay Intertechnology, Inc. Ceramic Capacitors S102K29Y5PN63K5R

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S102K29Y5PN63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S102K29Y5PN63K5R-ND
Ceramic Capacitors S102K29Y5PN63K5R-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
S 1Kv 1Nf ± 10% Y5P Bulk E3 Vishay - 92K9219 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 1Nf ± 10% Y5P Bulk E3 Vishay
92K9219
S 1Kv 1Nf ± 10% Y5P Bulk E3 Vishay 92K9219
S 1KV 1nF ± 10% Y5P BULK e3

S 1KV 1nF ± 10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - S102K29Y5PN63K5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S102K29Y5PN63K5R
Capacitors - Ceramic Capacitors S102K29Y5PN63K5R
CAP CER 1000PF 1KV Y5P RADIAL

CAP CER 1000PF 1KV Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S102K29Y5PN63K5R-ND 92K9219 S102K29Y5PN63K5R
Product Name Ceramic Capacitors S 1Kv 1Nf ± 10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details