VISHAY PRECISION GROUP
S102K>30K-50KA -- S102K 50K0000 0.05% VISHAY FOIL RESISTORS
Vishay Precision Group
S102K 50K0000 0.05% Vishay Foil Resistors
S102K>30K-50KA
Description
S102K 50K0000 0.05%
Description
S102K 50K0000 0.05%
Suppliers
S102K 50K0000 0.05% Vishay Foil Resistors
76M0531
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
76M0531 |
|
Product Name
|
S102K 50K0000 0.05% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
Resistance Range
5 ohms
Power Rating
30 watts
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details