Vishay Precision Group Resistor, Metal Foil, 2.5Kohm 600Mw 0.01%; Resistance Vishay Foil Resistors S102C 2K5000 0.01%

Description
RESISTOR, METAL FOIL, 2.5KOHM 600mW 0.01%; Resistance:2.5kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Description
RESISTOR, METAL FOIL, 2.5KOHM 600mW 0.01%; Resistance:2.5kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 2.5Kohm 600Mw 0.01%; Resistance Vishay Foil Resistors - 35H5069 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 2.5Kohm 600Mw 0.01%; Resistance Vishay Foil Resistors
35H5069
Resistor, Metal Foil, 2.5Kohm 600Mw 0.01%; Resistance Vishay Foil Resistors 35H5069
RESISTOR, METAL FOIL, 2.5KOHM 600mW 0.01%; Resistance:2.5kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, METAL FOIL, 2.5KOHM 600mW 0.01%; Resistance:2.5kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 35H5069
Product Name Resistor, Metal Foil, 2.5Kohm 600Mw 0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leaded
Resistance Range 2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers