Vishay Precision Group Resistor, Metal Foil, 2Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors S102C 2K0000 0.01%

Description
RESISTOR, METAL FOIL, 2KOHM, 600mW, 0.01%; Resistance:2kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No
Description
RESISTOR, METAL FOIL, 2KOHM, 600mW, 0.01%; Resistance:2kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Foil, 2Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors - 35H5068 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 2Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors
35H5068
Resistor, Metal Foil, 2Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors 35H5068
RESISTOR, METAL FOIL, 2KOHM, 600mW, 0.01%; Resistance:2kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

RESISTOR, METAL FOIL, 2KOHM, 600mW, 0.01%; Resistance:2kohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 35H5068
Product Name Resistor, Metal Foil, 2Kohm, 600Mw, 0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leaded
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details