Vishay Precision Group Ceramic Capacitor, 100Pf, 6000V, Radial; Capacitance Vishay S101M59S3NU83L0

Description
CERAMIC CAPACITOR, 100PF, 6000V, RADIAL; Capacitance:100pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5P; Lead Spacing:10mm; Capacitor Terminals:Through Hole; Product Range:S Series; Series Name:S RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 100PF, 6000V, RADIAL; Capacitance:100pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5P; Lead Spacing:10mm; Capacitor Terminals:Through Hole; Product Range:S Series; Series Name:S RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 100Pf, 6000V, Radial; Capacitance Vishay - 31C1038 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 6000V, Radial; Capacitance Vishay
31C1038
Ceramic Capacitor, 100Pf, 6000V, Radial; Capacitance Vishay 31C1038
CERAMIC CAPACITOR, 100PF, 6000V, RADIAL; Capacitance:100pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5P; Lead Spacing:10mm; Capacitor Terminals:Through Hole; Product Range:S Series; Series Name:S RoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 6000V, RADIAL; Capacitance:100pF; Voltage(DC):6kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5P; Lead Spacing:10mm; Capacitor Terminals:Through Hole; Product Range:S Series; Series Name:S RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 31C1038
Product Name Ceramic Capacitor, 100Pf, 6000V, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Through Hole
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers