Vishay Intertechnology, Inc. Ceramic Capacitors S101K29SL0N6UJ6R

Description
100pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S101K29SL0N6UJ6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S101K29SL0N6UJ6R-ND
Ceramic Capacitors S101K29SL0N6UJ6R-ND
100pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

100pF ±10% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 1Kv 100Pf ±10% Sl0 Ammo E3 Vishay - 21M7720 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 100Pf ±10% Sl0 Ammo E3 Vishay
21M7720
S 1Kv 100Pf ±10% Sl0 Ammo E3 Vishay 21M7720
S 1KV 100pF ±10% SL0 AMMO e3

S 1KV 100pF ±10% SL0 AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - S101K29SL0N6UJ6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S101K29SL0N6UJ6R
Capacitors - Ceramic Capacitors S101K29SL0N6UJ6R
CAP CER 100PF 1KV SL RADIAL

CAP CER 100PF 1KV SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S101K29SL0N6UJ6R-ND 21M7720 S101K29SL0N6UJ6R
Product Name Ceramic Capacitors S 1Kv 100Pf ±10% Sl0 Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitor, Ceramic;33pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186283 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details