Vishay Intertechnology, Inc. 100pF 2000V Capacitor S101K25Y5PP6UK5R

Description
Cap Ceramic Single 100pF 2000V Y5P 10% (6.5 X 4mm) Radial 5mm 125°C Ammo Product overview: S101K25Y5PP6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101K25Y5PP6UK5R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic Single 100pF 2000V Y5P 10% (6.5 X 4mm) Radial 5mm 125°C Ammo Product overview: S101K25Y5PP6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101K25Y5PP6UK5R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100pF 2000V Capacitor
60-S101K25Y5PP6UK5R
100pF 2000V Capacitor 60-S101K25Y5PP6UK5R
Cap Ceramic Single 100pF 2000V Y5P 10% (6.5 X 4mm) Radial 5mm 125°C Ammo Product overview: S101K25Y5PP6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101K25Y5PP6UK5R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 100pF 2000V Y5P 10% (6.5 X 4mm) Radial 5mm 125°C Ammo Product overview: S101K25Y5PP6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101K25Y5PP6UK5R can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - S101K25Y5PP6UK5R - 966396-S101K25Y5PP6UK5R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - S101K25Y5PP6UK5R
966396-S101K25Y5PP6UK5R
Ceramic Capacitors - S101K25Y5PP6UK5R 966396-S101K25Y5PP6UK5R
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966396-S101K25Y5PP6U K5R Termination: Radial Mounting: SMD (SMT) Capacitance: 100 pF Tolerance: 10 % Composition: Ceramic Categories: Ceramic Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C Lead Pitch: 5 mm Dielectric: Y5P Lead Diameter: 600 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966396-S101K25Y5PP6UK5R
Termination: Radial
Mounting: SMD (SMT)
Capacitance: 100 pF
Tolerance: 10 %
Composition: Ceramic
Categories: Ceramic Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
Lead Pitch: 5 mm
Dielectric: Y5P
Lead Diameter: 600 µm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-S101K25Y5PP6UK5R 966396-S101K25Y5PP6UK5R
Product Name 100pF 2000V Capacitor Ceramic Capacitors - S101K25Y5PP6UK5R
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details