Vishay Intertechnology, Inc. Ceramic Capacitors S101K25X7RP6UK5R

Description
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S101K25X7RP6UK5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S101K25X7RP6UK5R-ND
Ceramic Capacitors S101K25X7RP6UK5R-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

100pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,100Pf,2Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 92K9167 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,2Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
92K9167
Capacitor,ceramic,100Pf,2Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 92K9167
Capacitor,Ceramic,10 0pF,2KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,100pF,2KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number S101K25X7RP6UK5R-ND 92K9167
Product Name Ceramic Capacitors Capacitor,ceramic,100Pf,2Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 338-4111-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers