Vishay Intertechnology, Inc. Ceramic Capacitors S101K25X7RP6BK7R

Description
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S101K25X7RP6BK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S101K25X7RP6BK7R-ND
Ceramic Capacitors S101K25X7RP6BK7R-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

100pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S101K25X7RP6BK7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S101K25X7RP6BK7R
Capacitors - Ceramic Capacitors S101K25X7RP6BK7R
CAP CER 100PF 2KV X7R RADIAL

CAP CER 100PF 2KV X7R RADIAL

Supplier's Site
Ceramic Capacitors - S101K25X7RP6BK7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S101K25X7RP6BK7R
Ceramic Capacitors S101K25X7RP6BK7R
CAP CER 100PF 2KV X7R RADIAL

CAP CER 100PF 2KV X7R RADIAL

Supplier's Site Datasheet
S 2Kv 100Pf ± 10% X7R Bulk E3 Vishay - 92K9165 - Newark, An Avnet Company
Chicago, IL, United States
S 2Kv 100Pf ± 10% X7R Bulk E3 Vishay
92K9165
S 2Kv 100Pf ± 10% X7R Bulk E3 Vishay 92K9165
S 2KV 100pF ± 10% X7R BULK e3

S 2KV 100pF ± 10% X7R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number S101K25X7RP6BK7R-ND S101K25X7RP6BK7R S101K25X7RP6BK7R 92K9165
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors S 2Kv 100Pf ± 10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MWR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers