Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors S101K25X5FN6UJ6R

Description
Win Source Part Number: 1151159-S101K25X5FN6 UJ6R Category: Capacitors>Ceramic Capacitors Series: S Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.413" (10.50mm) Standard Package: 2,000 Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X5F Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.256" Dia (6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 1151159-S101K25X5FN6 UJ6R Category: Capacitors>Ceramic Capacitors Series: S Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.413" (10.50mm) Standard Package: 2,000 Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X5F Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.256" Dia (6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1151159-S101K25X5FN6UJ6R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1151159-S101K25X5FN6UJ6R
Capacitors - Ceramic Capacitors 1151159-S101K25X5FN6UJ6R
Win Source Part Number: 1151159-S101K25X5FN6 UJ6R Category: Capacitors>Ceramic Capacitors Series: S Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.413" (10.50mm) Standard Package: 2,000 Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X5F Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.256" Dia (6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1151159-S101K25X5FN6UJ6R
Category: Capacitors>Ceramic Capacitors
Series: S
Package: Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 2,000
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X5F
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.256" Dia (6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Singapore, Singapore
100PF 1KV Capacitor
60-S101K25X5FN6UJ6R
100PF 1KV Capacitor 60-S101K25X5FN6UJ6R
CAP CER 100PF 1KV X5F RADIAL Product overview: S101K25X5FN6UJ6R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101K25X5FN6UJ6R can be used for catalog matching and distributor lookup.

CAP CER 100PF 1KV X5F RADIAL Product overview: S101K25X5FN6UJ6R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-S101K25X5FN6UJ6R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - S101K25X5FN6UJ6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S101K25X5FN6UJ6R-ND
Ceramic Capacitors S101K25X5FN6UJ6R-ND
100pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

100pF ±10% 1000V (1kV) Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - S101K25X5FN6UJ6R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
S101K25X5FN6UJ6R
Capacitors - Ceramic Capacitors S101K25X5FN6UJ6R
CAP CER 100PF 1KV X5F RADIAL

CAP CER 100PF 1KV X5F RADIAL

Supplier's Site
Ceramic Capacitors - S101K25X5FN6UJ6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S101K25X5FN6UJ6R
Ceramic Capacitors S101K25X5FN6UJ6R
CAP CER 100PF 1KV X5F RADIAL

CAP CER 100PF 1KV X5F RADIAL

Supplier's Site Datasheet
S 1Kv 100Pf ±10% X5F Ammo E3 Vishay - 21M7717 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 100Pf ±10% X5F Ammo E3 Vishay
21M7717
S 1Kv 100Pf ±10% X5F Ammo E3 Vishay 21M7717
S 1KV 100pF ±10% X5F AMMO e3

S 1KV 100pF ±10% X5F AMMO e3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1151159-S101K25X5FN6UJ6R 60-S101K25X5FN6UJ6R S101K25X5FN6UJ6R-ND S101K25X5FN6UJ6R S101K25X5FN6UJ6R 21M7717
Product Name Capacitors - Ceramic Capacitors 100PF 1KV Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors S 1Kv 100Pf ±10% X5F Ammo E3 Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 5.00E6 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH4R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Film Paper Film Capacitors - 105RSB102K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details