Vishay Intertechnology, Inc. Ceramic Capacitors S100J39SL0U83L0R

Description
10pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
10pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S100J39SL0U83L0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S100J39SL0U83L0R-ND
Ceramic Capacitors S100J39SL0U83L0R-ND
10pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

10pF ±5% 6000V (6kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - S100J39SL0U83L0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
S100J39SL0U83L0R
Ceramic Capacitors S100J39SL0U83L0R
CAP CER 10PF 6KV SL RADIAL

CAP CER 10PF 6KV SL RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - S100J39SL0U83L0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S100J39SL0U83L0R
Capacitors - Ceramic Capacitors S100J39SL0U83L0R
CAP CER 10PF 6KV SL RADIAL

CAP CER 10PF 6KV SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S100J39SL0U83L0R-ND S100J39SL0U83L0R S100J39SL0U83L0R
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 6000 volts 6000 volts 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details