Vishay Intertechnology, Inc. Ceramic Capacitors S100J25SL0N65J5R

Description
10pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
10pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - S100J25SL0N65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
S100J25SL0N65J5R-ND
Ceramic Capacitors S100J25SL0N65J5R-ND
10pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

10pF ±5% 1000V (1kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
S 1Kv 10Pf ± 5% Sl0 Bulk E3 Vishay - 92K9111 - Newark, An Avnet Company
Chicago, IL, United States
S 1Kv 10Pf ± 5% Sl0 Bulk E3 Vishay
92K9111
S 1Kv 10Pf ± 5% Sl0 Bulk E3 Vishay 92K9111
S 1KV 10pF ± 5% SL0 BULK e3

S 1KV 10pF ± 5% SL0 BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - S100J25SL0N65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
S100J25SL0N65J5R
Capacitors - Ceramic Capacitors S100J25SL0N65J5R
CAP CER 10PF 1KV SL RADIAL

CAP CER 10PF 1KV SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number S100J25SL0N65J5R-ND 92K9111 S100J25SL0N65J5R
Product Name Ceramic Capacitors S 1Kv 10Pf ± 5% Sl0 Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details