22 kOhms ±5% 700W Wirewound Chassis Mount Resistor
RWST 50X373 CS 22K 5% BO1 e / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RWST50373C2202JB01-ND | 70M5158 |
| Product Name | Chassis Mount Resistors | Rwst 50X373 Cs 22K 5% Bo1 E / Box Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Radial, Tubular |