Vishay Intertechnology, Inc. Wirewound Resistors RWR89W12R1FRB12

Description
ESW-2B 12.1 1% RWR89W12R1FR B12
Request a Quote
Description
ESW-2B 12.1 1% RWR89W12R1FR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89W12R1FRB12 is a weldable, inductively wound wirewound resistor from the MIL-PRF-39007 qualified RWR series, designed for high-reliability military applications. It features a high-temperature silicone coating and complete welded construction. The part has a power rating of 3 W, a resistance value of 12.1 Ω, and a tolerance of ±1.0 %. Its dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for terminal diameter. The resistor operates over a temperature range of -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS, terminal strength of 10 lb minimum, and insulation resistance of 1000 MΩ minimum when dry. It meets ANSI J-STD-002 for solderability and is packaged in bulk with single lot date code B12.

Datasheet Summary
Powered by GS/AI

The RWR89W12R1FRB12 is a weldable, inductively wound wirewound resistor from the MIL-PRF-39007 qualified RWR series, designed for high-reliability military applications. It features a high-temperature silicone coating and complete welded construction. The part has a power rating of 3 W, a resistance value of 12.1 Ω, and a tolerance of ±1.0 %. Its dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for terminal diameter. The resistor operates over a temperature range of -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS, terminal strength of 10 lb minimum, and insulation resistance of 1000 MΩ minimum when dry. It meets ANSI J-STD-002 for solderability and is packaged in bulk with single lot date code B12.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89W12R1FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89W12R1FRB12
Wirewound Resistors 3110-RWR89W12R1FRB12
ESW-2B 12.1 1% RWR89W12R1FR B12

ESW-2B 12.1 1% RWR89W12R1FR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89W12R1FRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details