RWR89S is a military-grade, axial lead wirewound resistor with a high-temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It has a power rating of 3 W, operating temperature range from -55 °C to +250 °C, and dielectric withstanding voltage of 1000 V RMS for 3 W and larger sizes. Resistor values range from 0.1 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The part is available in inductive style with solderable terminals, measures 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and has terminals of tinned Copperweld®. Insulation resistance is 1000 MΩ minimum dry, and it meets ANSI J-STD-002 for solderability. Resistance temperature coefficient varies from ±50 ppm/°C for 1.01 Ω to 10 Ω, to ±30 ppm/°C for 10.1 Ω to 42.2 Ω.
ESS-2B .133 1% RWR89SR133FR R50
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89SR133FRR50 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |