Vishay Intertechnology, Inc. Wirewound Resistors RWR89S90R9FRR36

Description
ESS-2B 90.9 1% RWR89S90R9FR R36
Request a Quote
Description
ESS-2B 90.9 1% RWR89S90R9FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial lead wirewound resistor with a high temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It has a power rating of 3 W, operates from -55 °C to +250 °C, and offers a resistance range of 0.1 to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The component features a solderable, inductive winding, measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] in terminal lead diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient ranges from ±50 ppm/°C for 1.01 to 10 Ω to ±20 ppm/°C above 42.2 Ω. The part is available in bulk or tape/reel packaging with single lot date code options.

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial lead wirewound resistor with a high temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It has a power rating of 3 W, operates from -55 °C to +250 °C, and offers a resistance range of 0.1 to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The component features a solderable, inductive winding, measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] in terminal lead diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient ranges from ±50 ppm/°C for 1.01 to 10 Ω to ±20 ppm/°C above 42.2 Ω. The part is available in bulk or tape/reel packaging with single lot date code options.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S90R9FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S90R9FRR36
Wirewound Resistors 3110-RWR89S90R9FRR36
ESS-2B 90.9 1% RWR89S90R9FR R36

ESS-2B 90.9 1% RWR89S90R9FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S90R9FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - S2-0R36J1 - ODG (Origin Data Global)
Specs
Resistance Range 0.3600 ohms
Tolerance 5 +/- %
Power Rating 1 watts
View Details