Vishay Intertechnology, Inc. Wirewound Resistors RWR89S6810FRR68

Description
ESS-2B 681 1% RWR89S6810FR R68
Request a Quote
Description
ESS-2B 681 1% RWR89S6810FR R68
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, with a power rating of 3 W, operating temperature range of -55 °C to +250 °C, and a dielectric withstanding voltage of 1000 V RMS. It features a high-temperature silicone coating, complete welded construction, and a ceramic core with solderable, inductive winding. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. The resistance range for this model is 0.499 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The terminal strength is 10 lb minimum. It meets ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum dry.

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, with a power rating of 3 W, operating temperature range of -55 °C to +250 °C, and a dielectric withstanding voltage of 1000 V RMS. It features a high-temperature silicone coating, complete welded construction, and a ceramic core with solderable, inductive winding. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. The resistance range for this model is 0.499 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The terminal strength is 10 lb minimum. It meets ANSI J-STD-002 for solderability and has an insulation resistance of 1000 MΩ minimum dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S6810FRR68 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S6810FRR68
Wirewound Resistors 3110-RWR89S6810FRR68
ESS-2B 681 1% RWR89S6810FR R68

ESS-2B 681 1% RWR89S6810FR R68

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S6810FRR68
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2634227 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-3R3F1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Non-Flame Coating
View Details