Vishay Intertechnology, Inc. Wirewound Resistors RWR89S5R11FSR50

Description
ESS-2B 5.11 1% RWR89S5R11FS R50
Request a Quote
Description
ESS-2B 5.11 1% RWR89S5R11FS R50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S series consists of axial lead, military-grade, wirewound resistors with a high temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007 and available with a solderable, inductive winding. The RWR89S variant has a power rating of 3 W, resistance range from 0.1 to 4.12 kΩ, and a tolerance of ±1.0 %. The resistor measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] in terminal diameter, with an operating temperature range of -55 °C to +250 °C. The terminal strength is rated at 10 lb minimum, dielectric withstanding voltage at 1000 V RMS, and insulation resistance at 1000 MΩ minimum dry. The resistance temperature coefficient is ±50 ppm/°C for resistance values from 1.01 to 10 Ω, and ±30 ppm/°C for values from 10.1 to 42.2 Ω.

Datasheet Summary
Powered by GS/AI

The RWR89S series consists of axial lead, military-grade, wirewound resistors with a high temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007 and available with a solderable, inductive winding. The RWR89S variant has a power rating of 3 W, resistance range from 0.1 to 4.12 kΩ, and a tolerance of ±1.0 %. The resistor measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] in terminal diameter, with an operating temperature range of -55 °C to +250 °C. The terminal strength is rated at 10 lb minimum, dielectric withstanding voltage at 1000 V RMS, and insulation resistance at 1000 MΩ minimum dry. The resistance temperature coefficient is ±50 ppm/°C for resistance values from 1.01 to 10 Ω, and ±30 ppm/°C for values from 10.1 to 42.2 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S5R11FSR50 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S5R11FSR50
Wirewound Resistors 3110-RWR89S5R11FSR50
ESS-2B 5.11 1% RWR89S5R11FS R50

ESS-2B 5.11 1% RWR89S5R11FS R50

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S5R11FSR50
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Through Hole Resistors - 696-1583-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Radial
Features Non-Inductive; Fireproof Case
View Details