Vishay Intertechnology, Inc. Wirewound Resistors RWR89S56R2FMB12

Description
ESS-2B 56.2 1% RWR89S56R2FM B12
Request a Quote
Description
ESS-2B 56.2 1% RWR89S56R2FM B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial-lead wirewound resistor with a power rating of 3 W, solderable terminals, and an inductive winding, qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has a resistance range of 0.499 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Its dimensions are 0.560 ± 0.062 in (14.22 ± 1.58 mm) in length, 0.187 ± 0.031 in (4.75 ± 0.787 mm) in diameter, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) lead diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient ranges from ±20 ppm/°C above 10.1 Ω to +650 ppm/°C below 0.499 Ω.

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial-lead wirewound resistor with a power rating of 3 W, solderable terminals, and an inductive winding, qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The resistor has a resistance range of 0.499 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Its dimensions are 0.560 ± 0.062 in (14.22 ± 1.58 mm) in length, 0.187 ± 0.031 in (4.75 ± 0.787 mm) in diameter, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) lead diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient ranges from ±20 ppm/°C above 10.1 Ω to +650 ppm/°C below 0.499 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S56R2FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S56R2FMB12
Wirewound Resistors 3110-RWR89S56R2FMB12
ESS-2B 56.2 1% RWR89S56R2FM B12

ESS-2B 56.2 1% RWR89S56R2FM B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S56R2FMB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details