Vishay Intertechnology, Inc. Wirewound Resistors RWR89S53R6FRR50

Description
ESS-2B 53.6 1% RWR89S53R6FR R50
Request a Quote
Description
ESS-2B 53.6 1% RWR89S53R6FR R50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial wirewound resistor qualified to MIL-PRF-39007, with a solderable, inductive winding and silicone coating. It has a power rating of 3 W and operates from -55 to +250 °C. Resistance ranges from 0.1 to 4.12 kΩ, with tolerance ±1%. Dimensions are 0.560 ± 0.062 in length, 0.187 ± 0.031 in diameter, and 0.032 ± 0.002 in terminal diameter. It meets 1000 V RMS dielectric withstanding voltage, 10 lb terminal strength, and 1000 MΩ insulation resistance. Resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω, ±30 ppm/°C for 10.1 to 42.2 Ω, and ±20 ppm/°C above 42.7 Ω. The failure rate is 0.01%/1000 h, packaged as tape/reel with single lot code.

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial wirewound resistor qualified to MIL-PRF-39007, with a solderable, inductive winding and silicone coating. It has a power rating of 3 W and operates from -55 to +250 °C. Resistance ranges from 0.1 to 4.12 kΩ, with tolerance ±1%. Dimensions are 0.560 ± 0.062 in length, 0.187 ± 0.031 in diameter, and 0.032 ± 0.002 in terminal diameter. It meets 1000 V RMS dielectric withstanding voltage, 10 lb terminal strength, and 1000 MΩ insulation resistance. Resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω, ±30 ppm/°C for 10.1 to 42.2 Ω, and ±20 ppm/°C above 42.7 Ω. The failure rate is 0.01%/1000 h, packaged as tape/reel with single lot code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S53R6FRR50 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S53R6FRR50
Wirewound Resistors 3110-RWR89S53R6FRR50
ESS-2B 53.6 1% RWR89S53R6FR R50

ESS-2B 53.6 1% RWR89S53R6FR R50

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S53R6FRR50
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Chip Resistor - Surface Mount - 696-S5-6K8F1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 8230 J-Lead
Features Non-Inductive; Fireproof Case
View Details
3 suppliers