Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4R99FSR16

Description
ESS-2B 4.99 1% RWR89S4R99FS R16
Request a Quote
Description
ESS-2B 4.99 1% RWR89S4R99FS R16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade wirewound resistor with a solderable, inductive winding, qualified to MIL-PRF-39007 and featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 3 W, operates from -55 °C to +250 °C, and offers resistance values from 0.1 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The part measures 0.560 ± 0.062 inches (14.22 ± 1.58 mm) in length, 0.187 ± 0.031 inches (4.75 ± 0.787 mm) in diameter, and has a terminal diameter of 0.032 ± 0.002 inches (0.813 ± 0.051 mm). It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. Its resistance temperature coefficient is ±50 ppm/°C for 1.01 Ω to 10 Ω and ±20 ppm/°C above 74.1 Ω, with a maximum of +650 ppm/°C below 0.5 Ω. Terminal strength is 10 lb minimum.

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade wirewound resistor with a solderable, inductive winding, qualified to MIL-PRF-39007 and featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 3 W, operates from -55 °C to +250 °C, and offers resistance values from 0.1 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The part measures 0.560 ± 0.062 inches (14.22 ± 1.58 mm) in length, 0.187 ± 0.031 inches (4.75 ± 0.787 mm) in diameter, and has a terminal diameter of 0.032 ± 0.002 inches (0.813 ± 0.051 mm). It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. Its resistance temperature coefficient is ±50 ppm/°C for 1.01 Ω to 10 Ω and ±20 ppm/°C above 74.1 Ω, with a maximum of +650 ppm/°C below 0.5 Ω. Terminal strength is 10 lb minimum.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4R99FSR16 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R99FSR16
Wirewound Resistors 3110-RWR89S4R99FSR16
ESS-2B 4.99 1% RWR89S4R99FS R16

ESS-2B 4.99 1% RWR89S4R99FS R16

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S4R99FSR16
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123561 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details