Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4R99FPB12

Description
ESS-2B 4.99 1% RWR89S4R99FP B12
Request a Quote
Description
ESS-2B 4.99 1% RWR89S4R99FP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial lead wirewound resistor with a power rating of 3 W, a resistance range of 0.1 to 4.12 kΩ, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding style. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS. The resistor has a maximum working voltage of (P × R)^{1/2}, insulation resistance of 1000 MΩ minimum dry, and meets ANSI J-STD-002 solderability requirements. It is qualified to MIL-PRF-39007 with an 'S' level failure rate option. Physical dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal width, weighing 0.70 g.

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial lead wirewound resistor with a power rating of 3 W, a resistance range of 0.1 to 4.12 kΩ, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding style. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS. The resistor has a maximum working voltage of (P × R)^{1/2}, insulation resistance of 1000 MΩ minimum dry, and meets ANSI J-STD-002 solderability requirements. It is qualified to MIL-PRF-39007 with an 'S' level failure rate option. Physical dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal width, weighing 0.70 g.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4R99FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4R99FPB12
Wirewound Resistors 3110-RWR89S4R99FPB12
ESS-2B 4.99 1% RWR89S4R99FP B12

ESS-2B 4.99 1% RWR89S4R99FP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S4R99FPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Resistors - Through Hole Resistors - 1236276-SM10-1KX - Win Source Electronics
Specs
Features Non-Inductive
Resistance Range 1000 ohms
Tolerance 0.0100 +/- %
View Details
2 suppliers