Vishay Intertechnology, Inc. Wirewound Resistors RWR89S4990FMB12

Description
ESS-2B 499 1% RWR89S4990FM B12
Request a Quote
Description
ESS-2B 499 1% RWR89S4990FM B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S4990FMB12 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 3 W, resistance of 499 Ω, and ±1.0 % tolerance. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The device operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V, and meets ANSI J-STD-002 solderability requirements. Its physical dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for lead diameter. The part is packaged in bulk with single lot date code.

Datasheet Summary
Powered by GS/AI

RWR89S4990FMB12 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 3 W, resistance of 499 Ω, and ±1.0 % tolerance. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The device operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V, and meets ANSI J-STD-002 solderability requirements. Its physical dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for lead diameter. The part is packaged in bulk with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S4990FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S4990FMB12
Wirewound Resistors 3110-RWR89S4990FMB12
ESS-2B 499 1% RWR89S4990FM B12

ESS-2B 499 1% RWR89S4990FM B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S4990FMB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
Chassis Mount Resistors - 696-UAL25-4R7B1-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial, Box
Features Non-Inductive
View Details