Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3R32FRR50

Description
ESS-2B 3.32 1% RWR89S3R32FR R50
Request a Quote
Description
ESS-2B 3.32 1% RWR89S3R32FR R50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial wirewound resistor rated at 3 W, qualified to MIL-PRF-39007, with a high-temperature silicone coating and welded construction. It offers resistances from 0.1 to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Operating from -55 °C to +250 °C, it withstands 1000 V RMS dielectric voltage. Its resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω, ±30 ppm/°C for 10.1 to 42.2 Ω, and ±20 ppm/°C above 42.7 Ω. Dimensions are 0.560 in long, 0.187 in in diameter, and 0.032 in lead diameter. Terminal strength is 10 lb minimum. Solderability complies with ANSI J-STD-002. The part RWR89S3R32FRR50 corresponds to a 3.32 Ω value, ±1.0 % tolerance, 0.01 %/1000 h failure rate, and R50 packaging.

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial wirewound resistor rated at 3 W, qualified to MIL-PRF-39007, with a high-temperature silicone coating and welded construction. It offers resistances from 0.1 to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Operating from -55 °C to +250 °C, it withstands 1000 V RMS dielectric voltage. Its resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω, ±30 ppm/°C for 10.1 to 42.2 Ω, and ±20 ppm/°C above 42.7 Ω. Dimensions are 0.560 in long, 0.187 in in diameter, and 0.032 in lead diameter. Terminal strength is 10 lb minimum. Solderability complies with ANSI J-STD-002. The part RWR89S3R32FRR50 corresponds to a 3.32 Ω value, ±1.0 % tolerance, 0.01 %/1000 h failure rate, and R50 packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3R32FRR50 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3R32FRR50
Wirewound Resistors 3110-RWR89S3R32FRR50
ESS-2B 3.32 1% RWR89S3R32FR R50

ESS-2B 3.32 1% RWR89S3R32FR R50

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S3R32FRR50
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details