Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3401FSS70

Description
ESS-2B 3.4K 1% RWR89S3401FS S70
Request a Quote
Description
ESS-2B 3.4K 1% RWR89S3401FS S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial lead wirewound resistor with a 3 W power rating, silicone coating, and complete welded construction, qualified to MIL-PRF-39007. It has a resistance range of 0.1 to 4.12 kΩ, with a tolerance of ±1.0% for values above 100 Ω. The resistor features an inductive winding and operates from -55 °C to +250 °C. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, with a terminal diameter of 0.032 ± 0.002 in [0.813 ± 0.051 mm]. It meets ANSI J-STD-002 solderability standards, has a dielectric withstanding voltage of 1000 V RMS, and is available in tape/reel packaging (S70).

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial lead wirewound resistor with a 3 W power rating, silicone coating, and complete welded construction, qualified to MIL-PRF-39007. It has a resistance range of 0.1 to 4.12 kΩ, with a tolerance of ±1.0% for values above 100 Ω. The resistor features an inductive winding and operates from -55 °C to +250 °C. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, with a terminal diameter of 0.032 ± 0.002 in [0.813 ± 0.051 mm]. It meets ANSI J-STD-002 solderability standards, has a dielectric withstanding voltage of 1000 V RMS, and is available in tape/reel packaging (S70).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3401FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3401FSS70
Wirewound Resistors 3110-RWR89S3401FSS70
ESS-2B 3.4K 1% RWR89S3401FS S70

ESS-2B 3.4K 1% RWR89S3401FS S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S3401FSS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
Through Hole Resistors - 696-1859-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Features Non-Inductive; Non-Flame Coating
View Details