Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3010FMS73

Description
ESS-2B 301 1% RWR89S3010FM S73
Request a Quote
Description
ESS-2B 301 1% RWR89S3010FM S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S3010FMS73 is a military-grade, axial lead wirewound resistor with a power rating of 3 W, an inductive winding, and a resistance value of 301 Ω ±1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The device is qualified to MIL-PRF-39007 with an S-level failure rate and meets ANSI J-STD-002 solderability standards. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal diameter. The part is supplied in tape and reel packaging (S73).

Datasheet Summary
Powered by GS/AI

RWR89S3010FMS73 is a military-grade, axial lead wirewound resistor with a power rating of 3 W, an inductive winding, and a resistance value of 301 Ω ±1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The device is qualified to MIL-PRF-39007 with an S-level failure rate and meets ANSI J-STD-002 solderability standards. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal diameter. The part is supplied in tape and reel packaging (S73).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3010FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3010FMS73
Wirewound Resistors 3110-RWR89S3010FMS73
ESS-2B 301 1% RWR89S3010FM S73

ESS-2B 301 1% RWR89S3010FM S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S3010FMS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 696-S1-0R2F1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 1913 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers