Riedon, Inc. Chip Resistor - Surface Mount S1-0R2F1

Description
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S1-0R2F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R2F1TR-ND
Chip Resistor - Surface Mount 696-S1-0R2F1TR-ND
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S1-0R2F1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R2F1DKR-ND
Chip Resistor - Surface Mount 696-S1-0R2F1DKR-ND
RES 0.2 OHM 1% 1/2W 1913

RES 0.2 OHM 1% 1/2W 1913

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S1-0R2F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S1-0R2F1CT-ND
Chip Resistor - Surface Mount 696-S1-0R2F1CT-ND
RES 0.2 OHM 1% 1/2W 1913

RES 0.2 OHM 1% 1/2W 1913

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S1-0R2F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
S1-0R2F1
Resistors - Chip Resistor - Surface Mount S1-0R2F1
RES 0.2 OHM 1% 1/2W 1913

RES 0.2 OHM 1% 1/2W 1913

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 696-S1-0R2F1TR-ND S1-0R2F1
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 1913 J-Lead 1913 J-Lead
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1879452-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors - Chip Resistor - Surface Mount - 1375493-SR731ETTPR360F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.3600 ohms
Tolerance 1 +/- %
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details